Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC LT-32X70B TV 81.3 cm (32") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT-32X70B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT-32X70B show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9707
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 18 Feb 2020 10:42:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description JVC LT-32X70B TV 81.3 cm (32") Full HD Black:
This short summary of the JVC LT-32X70B TV 81.3 cm (32") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC LT-32X70B, 81.3 cm (32"), 1366 x 768 pixels, Full HD, LCD, Black

Long summary description JVC LT-32X70B TV 81.3 cm (32") Full HD Black:
This is an auto-generated long summary of JVC LT-32X70B TV 81.3 cm (32") Full HD Black based on the first three specs of the first five spec groups.

JVC LT-32X70B. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Zoom capability
The amount that the camera lens can zoom.
Yes
Comb filter
3D
Viewable size diagonal
81 cm
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100 channels
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
A2/NICAM, 3D Cinema Sound, MaxxBass
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Teletext
1500 pages
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Teletext level
2.5
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Power requirements
220-240V; 50/60 Hz
Display
The description of display that can includes display type, resolution, size etc.
LCD
I/O ports
An interface on a device to which you can connect another device.
SCART1 (S-In, RGB-In, AV-In/Out) SCART2 (RGB-In, S-In, AV-In/Out, TV-LINK) HDMI input (2x) Component input + L/R-in Audio in Video in S-in Headphone out PC-input Audio out
Brand Image Product code Product Stock Price from
JVC LT-26X70B TV 66 cm (26") Black JVC LT-26X70B TV 66 cm (26") Black
(show image)
LT-26X70B LT-26X70B 0,00
(excl. VAT)
0,00 (incl. VAT)
JVC LT-32X70S TV 81.3 cm (32") Full HD Silver JVC LT-32X70S TV 81.3 cm (32") Full HD Silver
(show image)
LT-32X70S LT-32X70S 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details