Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC LT-26R70B TV 66 cm (26") Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT-26R70B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT-26R70B
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10359
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description JVC LT-26R70B TV 66 cm (26") Black:
This short summary of the JVC LT-26R70B TV 66 cm (26") Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC LT-26R70B, 66 cm (26"), 1366 x 768 pixels, LCD, Black

Long summary description JVC LT-26R70B TV 66 cm (26") Black:
This is an auto-generated long summary of JVC LT-26R70B TV 66 cm (26") Black based on the first three specs of the first five spec groups.

JVC LT-26R70B. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, Display technology: LCD. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
66 cm (26")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Comb filter
3D
Viewable size diagonal
66 cm
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Teletext
1500 pages
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Other features
Teletext level
2.5
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Power requirements
220-240 V AC, 50/60 Hz
Display
The description of display that can includes display type, resolution, size etc.
LCD
I/O ports
An interface on a device to which you can connect another device.
-S-In, RGB-In, AV-In/out; -RGB-In, S-In, AV-In/out, TV-LINK; -HDMI in; -Component in + L/R in; -Audio-IN / Video-IN / S-IN; -Vaste audio out (L+R); -PC in; -Audio out;
Brand Image Product code Product Stock Price from
JVC LT-26R70S TV 66 cm (26") Silver JVC LT-26R70S TV 66 cm (26") Silver
(show image)
LT-26R70S LT-26R70S 0,00
(excl. VAT)
0,00 (incl. VAT)
JVC LT-32R70B TV 81.3 cm (32") Black JVC LT-32R70B TV 81.3 cm (32") Black
(show image)
LT-32R70B LT-32R70B 0,00
(excl. VAT)
0,00 (incl. VAT)
JVC LT-37R70B TV 94 cm (37") Black JVC LT-37R70B TV 94 cm (37") Black
(show image)
LT-37R70B LT-37R70B 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details