JVC logo

JVC LT-19DB9BD TV 48.3 cm (19") WXGA Black 300 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9233
Info modified on:
14 Mar 2024, 15:16:10
Short summary description JVC LT-19DB9BD TV 48.3 cm (19") WXGA Black 300 cd/m²:

JVC LT-19DB9BD, 48.3 cm (19"), 1440 x 900 pixels, WXGA, LCD, Black

Long summary description JVC LT-19DB9BD TV 48.3 cm (19") WXGA Black 300 cd/m²:

JVC LT-19DB9BD. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 6 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.