JVC KD-X560BT, Black, 1 DIN, 180 W, 16 W, Rotary, AAC, MP3, WAV, WMA
JVC KD-X560BT. Product colour: Black, DIN size: 1 DIN, Output power: 180 W. Audio formats supported: AAC, MP3, WAV, WMA, Image formats supported: BMP, JPG, PNG, Video formats supported: AVI, H.264, MPEG1, MPEG2, MPEG4. Display diagonal: 7.62 cm (3"), Aspect ratio: 16:9, Illumination colour: Blue. Bluetooth version: 3.0+HS, Bluetooth profiles: A2DP, AVRCP. Supported radio bands: AM, FM, FM band range: 87.9 - 107.9 MHz