location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC KD-R711E car media receiver Blue 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KD-R711E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD-R711E
Category:
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC KD-R711E car media receiver Blue 200 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 W Blue
  • - Equalizer
  • - Radio Data System (RDS)
  • - Ready for iPod
  • - MP3 playback
Long product name JVC KD-R711E car media receiver Blue 200 W :
The long product name of JVC KD-R711E car media receiver Blue 200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KD-R711 - MP3/WMA, CD-R/RW, CD Text, 4 x 50W
More>>>
Short summary description JVC KD-R711E car media receiver Blue 200 W:
This short summary of the JVC KD-R711E car media receiver Blue 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

JVC KD-R711E, Blue, 200 W, 5 - 20000 Hz, 98 dB, 24-bit, HS-IV

Long summary description JVC KD-R711E car media receiver Blue 200 W:
This is an auto-generated long summary of JVC KD-R711E car media receiver Blue 200 W based on the first three specs of the first five spec groups.

JVC KD-R711E. Product colour: Blue, Output power: 200 W, Frequency range: 5 - 20000 Hz. Audio D/A Converter (DAC): 24-bit. Tuner type: HS-IV, FM band range: 87.5 - 108 MHz, LW band range: 144 - 279 kHz. Dimensions (WxDxH): 182 x 160 x 52 mm