JVC logo

JVC HA-SHR02-E High-Res compatible headphones with triple magnet driver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3996
Info modified on:
14 Mar 2024, 19:41:58
Short summary description JVC HA-SHR02-E High-Res compatible headphones with triple magnet driver:

JVC HA-SHR02-E High-Res compatible headphones with triple magnet driver, Wired, 8 - 52000 Hz, 245 g, Headphones, Black, Gold

Long summary description JVC HA-SHR02-E High-Res compatible headphones with triple magnet driver:

JVC HA-SHR02-E High-Res compatible headphones with triple magnet driver. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 8 - 52000 Hz. Cable length: 1.2 m. Weight: 245 g. Product colour: Black, Gold

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.