JVC HA-FR202-R, Wired, 5 - 23000 Hz, 4.8 g, Headset, Red
JVC HA-FR202-R. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 5 - 23000 Hz. Cable length: 1.2 m. Weight: 4.8 g. Product colour: Red