Long product name JVC HA-S150-SN headphones/headset Wired Silver
:
HA-S150SN - 12 - 23000 Hz, 105 dB, 1.2m
The long product name of JVC HA-S150-SN headphones/headset Wired Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HA-S150SN - 12 - 23000 Hz, 105 dB, 1.2m
More>>>
Short summary description JVC HA-S150-SN headphones/headset Wired Silver:
This short summary of the JVC HA-S150-SN headphones/headset Wired Silver data-sheet is auto-generated and uses the product title and the first six key specs.
JVC HA-S150-SN, Wired, 12 - 23000 Hz, 68 g, Headphones, Silver
Long summary description JVC HA-S150-SN headphones/headset Wired Silver:
This is an auto-generated long summary of JVC HA-S150-SN headphones/headset Wired Silver based on the first three specs of the first five spec groups.
JVC HA-S150-SN. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 23000 Hz. Cable length: 1.2 m. Weight: 68 g. Product colour: Silver