location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-S150-RX-E headphones/headset Wired Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-S150-RX-E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA-S150-RX-E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769382581
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC HA-S150-RX-E headphones/headset Wired Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red Headphones
  • - Wired
  • - Supraaural 12 - 23000 Hz 32 Ω 105 dB
Long product name JVC HA-S150-RX-E headphones/headset Wired Black, Red :
The long product name of JVC HA-S150-RX-E headphones/headset Wired Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lightweight headphones “Flats”, black/red
More>>>
Short summary description JVC HA-S150-RX-E headphones/headset Wired Black, Red:
This short summary of the JVC HA-S150-RX-E headphones/headset Wired Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-S150-RX-E, Wired, 12 - 23000 Hz, 68 g, Headphones, Black, Red

Long summary description JVC HA-S150-RX-E headphones/headset Wired Black, Red:
This is an auto-generated long summary of JVC HA-S150-RX-E headphones/headset Wired Black, Red based on the first three specs of the first five spec groups.

JVC HA-S150-RX-E. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 23000 Hz. Cable length: 1.2 m. Weight: 68 g. Product colour: Black, Red

Brand Image Product code Product Stock Price from
JVC

JVC HA-S150-SX-E headphones/headset Wired Black, Silver
(show image)
HA-S150-SX-E HA-S150-SX-E 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-S150-VX-E headphones/headset Wired Black, Violet
(show image)
HA-S150-VX-E HA-S150-VX-E 0.00
(excl. VAT)
0 (incl. VAT)