location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-X900 camcorder 10.3 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-X900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-X900
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GZ-X900 camcorder 10.3 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.3 MP CMOS 25.4 / 2.33 mm (1 / 2.33") Black
  • - Optical zoom: 5x Digital zoom: 200x
  • - LCD 7.11 cm (2.8")
  • - 1920 x 1080 pixels 600 fps
  • - Built-in microphone
  • - HDMI DC-in jack
  • - Lithium-Ion (Li-Ion)
Long product name JVC GZ-X900 camcorder 10.3 MP CMOS Black :
The long product name of JVC GZ-X900 camcorder 10.3 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/2.33'' 10.3 MP CMOS, Full HD 1920x1080, 60fps/5.3 MP Foto
More>>>
Short summary description JVC GZ-X900 camcorder 10.3 MP CMOS Black:
This short summary of the JVC GZ-X900 camcorder 10.3 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-X900, 10.3 MP, CMOS, 25.4 / 2.33 mm (1 / 2.33"), 7.11 cm (2.8"), LCD, 246 g

Long summary description JVC GZ-X900 camcorder 10.3 MP CMOS Black:
This is an auto-generated long summary of JVC GZ-X900 camcorder 10.3 MP CMOS Black based on the first three specs of the first five spec groups.

JVC GZ-X900. Total megapixels: 10.3 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.33 mm (1 / 2.33"). Optical zoom: 5x, Digital zoom: 200x, Focal length range: 6.7 - 33.5 mm. Display diagonal: 7.11 cm (2.8"), Display: LCD. Product colour: Black. Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 600 fps

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:35:53
Uk has collected 26 expert reviews for JVC GZ-X900 camcorder 10.3 MP CMOS Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-31 20:35:52
Product Code: GZ-X900 The JVC Everio x GZ-X900 high-definition camcorder has a sleek design, includes a few innovative features, and generates acceptable HD video under bright lighting conditions. Unfortunately, the JVC Everio x GZ-X900's noticeably...
Bottom line The JVC Everio x GZ-X900 delivers subpar overall performance, and it is definitely a poor option if you plan to shoot in less-than-optimal lighting conditions. Jim Feeley Lowest online price: N/A...
60%
digitalversus.com
Updated:
2011-07-31 20:35:52
JVCs GZ-900 is a high-level camcorder that films in Full HD and has a 9 Megapixel photo mode. So has the manufacturer managed to meet the challenge of an all-in-one device?HandlingThe X900 is a very attractive camcorder, and its flat, pocket-sized...
Good Powerful optical stabilisation, Stylish design...
Bad Weak optical zoom, Pricey, Microphone in an unusual position, Touchscreen can be tricky...
60%
gadgetshow.channel5.com
Updated:
2011-07-31 20:35:52
The JVC Everio X900 is a Full-HD (1080i) SD-card camcorder with 10.3MP CMOS sensor. Innovative capture modes include 500fps ultra high-speed video, 50fps stills shooting at 5MP, and 15fps stills shooting at nine megapixels. It also has a 5x zoom lens...
Good Plenty of gadgets take photos as well as shoot video. The iPhone 3G S, for instance, is fairly rubbish at both. The X900, on the other hand, is as happy streaming high bit-rate (24Mbps) Full HD video to an SD card as it is capturing pin-sharp nine-megapix...
Bad The 5x zoom is barely enough to make your next door neighbour’s windows, let alone sneak glimpses of their saucy German exchange student – and the 200x digital zoom is certainly no substitute. On the plus side, the Laser Touch interface lets y...
Bottom line The Everio is probably the only camcorder out there that genuinely lets you leave your point-and-shoot camera at home. But for this kind of money, you could buy a decent camcorder and a great camera, and have enough money left over for that external ha...
80%
itreviews.com
Updated:
2011-07-31 20:35:52
JVC has gone for the compact look (and weight) with the new X900, using SD storage, a bigger and more powerful CMOS sensor, improved optical image stabilization and high quality HD images. The controls are still irritating, though, and the price might...
0%
computeractive.co.uk
Updated:
2011-07-31 20:35:52
JVC’s Everio X is one of the smallest 1080p camcorders we’ve ever seen. It eschews a hard disk in favour of an SDHC card slot, which accepts cards up to 32GB.The Everio captures 1080p HD video using a 10.3-megapixel Cmos sensor – slightly more sensitiv...
Good Wide range of video and stills features; aesthetic design; easy to use...
Bad Oddly positioned internal microphone; average image quality...
Bottom line Feature-rich all-rounder, let down by average picture quality...
80%
expertreviews.co.uk
Updated:
2011-07-31 20:35:53
JVCs GZ-X900 represents a considerable departure from the smooth, rounded looks of the Everio hard disk and solid-state camcorders that have helped to revolutionise home video in the past few years. The customary curves and glossy body finish have bee...
80%
trustedreviews.com
Updated:
2011-07-31 20:35:53
Although JVC is sometimes overshadowed by the big three camcorder manufacturers - Canon, Panasonic and Sony - it still regularly leads the market for innovation. First with the upright palmcorder format, and first to use a hard disk in a consumer camcorde...
Bottom line As with pretty much every camcorder released so far in 2009, our pronouncement on the Everio GZ-X900 falls back to price. If it had been pitched at £700 or less, this would be an absolutely storming buy. But at more like £900, the X900 costs more than las...
80%
goodgearguide.com.au
Updated:
2011-11-07 20:08:09
JVC's Everio GZ-X900 high-definition camcorder ($1,999 as of October 7, 2009) has a sleek design, includes a few innovative features, and generates acceptable HD video under bright lighting conditions. Unfortunately, the unit's noticeably subpar low-light performance renders it a poor choice for common everyday use.The camcorder's svelte black design looks elegant and feels comfortable. Some of the Everio GZ-X900's specs look good: a 1/2.33-inch CMOS imaging chip, a top AVCHD encoding rate o...
Good Attractive design, innovative user interface, handy YouTube upload tool...
Bad Sub par video performance; especially indoors, poor battery life, too expensive...
Bottom line The JVC Everio GZ-X900 is a decent high-definition camcorder let down by its poor low-light performance. There are plenty of better (and cheaper) options on the market...
65%
howtospendit.ft.com
Updated:
2013-12-20 13:25:00
The X900 is a top-of-the-market fun camera for amateurs, with entertaining features such as slow-motion shooting and high-speed “motor drive”-style stills. You'd struggle to shoot a TV documentary on it, but for great family films and photos that look goo...
0%
stuff.tv
Updated:
2014-04-08 09:02:58
While the X900’s matt finish and impressively compact dimensions make it fun to play with, it does take time to get used to its lack of a traditional handgrip. This, at times, makes it awkward to hold and access the buttons and features.Laser guidanc...
Good Touch sensor tech. Slow-mo shooting. Crystal-clear LCD...
Bad Small-time zoom. Too much picture fizz. The price...
Bottom line An impressively compact marriage of an HD camcorder and stills camera, but doesn’t always deliver movie magic...
80%
pcworld.com_techhive.com
Updated:
2011-07-31 20:35:52
JVC's Everio X GZ-X900 high-definition camcorder ($1000 as of September 25, 2009) has a sleek design, includes a few innovative features, and generates acceptable HD video under bright lighting conditions. Unfortunately, the unit's noticeably subpar lo...
Good Good performance in bright light, Clever YouTube Upload feature...
Bad Only 1080/60i capture, Terrible video in common lowlight settings...
Bottom line The GZ-X900's substandard low-light performance outweighs the camcorder's clever features and slick appearance...
50%
about.com
Updated:
2011-07-31 20:35:52
JVCs Everio GZ-X900 (also dubbed the Everio X) is a high definition camcorder that records 1920 x 1080 video in the AVCHD format to SDHC memory cards. At a list price of $999, the GZ-X900 also offers a 5x optical zoom, Konica Minolta HD lens with opti...
60%
techcrunch.com
Updated:
2011-07-31 20:35:52
What is the Everio X GZ-X900? Is it a pocket camcorder like a Flip? Is it a fully-fledged video camera? Is it a YouTube-uploading device? Is it a hybrid of all of these - and more? This new Everio is basically a compact video camera that records at fu...
0%
akihabaranews.com
Updated:
2011-07-31 20:35:52
We first encountered the Everio X in its prototype shape back in 2008 at the CEATEC 08, and we fell in love with this new AVCHD compact camcorder. Less than a year after, JVC announced officially the release of the Everio X and finally we had the chanc...
80%
Digitaltrends.com
Updated:
2011-07-31 20:35:52
JVC's tiny and trendy full-HD camcorder looks fit for a Paris runway, price tag and all.SummaryTraditional camcorders have a basic style that hasn’t really changed since the ‘80s. Oh, you’ll see a few attempts at a vertical shape now and then, or some...
Good Full HD, 9MP stills, 5x zoom, unique form factor...
Bad Love-it-or-hate-it styling...
Bottom line JVC has added some strange features (high-speed recording) while cutting far more useful scene modes for video...
70%
v3.co.uk
Updated:
2011-07-31 20:35:52
JVC’s Everio X is one of the smallest 1080p camcorders we’ve ever seen. It eschews a hard disk in favour of an SDHC card slot, which accepts cards up to 32GB.The Everio captures 1080p HD video using a 10.3-megapixel Cmos sensor – slightly more sensitiv...
Good Wide range of video and stills features; aesthetic design; easy to use...
Bad Oddly positioned internal microphone; average image quality...
Bottom line Feature-rich all-rounder, let down by average picture quality...
80%
stuff.tv
Updated:
2011-07-31 20:35:52
While the X900’s matt finish and impressively compact dimensions make it fun to play with, it does take time to get used to its lack of a traditional handgrip. This, at times, makes it awkward to hold and access the buttons and features.Laser guidanc...
Good Touch sensor tech. Slow-mo shooting. Crystal-clear LCD...
Bad Small-time zoom. Too much picture fizz. The price...
Bottom line An impressively compact marriage of an HD camcorder and stills camera, but doesn’t always deliver movie magic...
80%
camcorderinfo.com
Updated:
2011-07-31 20:35:53
Until we get the JVC GZ-X900 into our testing labs, there are perhaps more questions than answers. At the top of our list is video performance: does the camcorder have the internal processing necessary to get great video quality out of this huge, high...
0%