JVC GZ-MS90, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 225 g
JVC GZ-MS90. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 28x, Digital zoom: 200x, Focal length range: 2.2 - 61.6 mm. Compatible memory cards: SD, SDHC. Display diagonal: 6.86 cm (2.7"), Display: LCD. Product colour: Silver