JVC logo

JVC GZ-MG361H camcorder 0.8 MP CCD Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9175
Info modified on:
07 Mar 2024, 15:34:52
Short summary description JVC GZ-MG361H camcorder 0.8 MP CCD Silver:

JVC GZ-MG361H, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 60 GB, 6.86 cm (2.7"), LCD

Long summary description JVC GZ-MG361H camcorder 0.8 MP CCD Silver:

JVC GZ-MG361H. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 35x, Digital zoom: 800x, Focal length range: 2.2 - 77 mm. Internal storage capacity: 60 GB, Compatible memory cards: microSDHC. Display diagonal: 6.86 cm (2.7"), Display: LCD, Display resolution: 112000 x 112000 pixels. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.