JVC logo

JVC GZ-MG 27 EVERIO Hard Disk Camcorder CCD

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4210
Info modified on:
21 Oct 2022, 10:14:32
Short summary description JVC GZ-MG 27 EVERIO Hard Disk Camcorder CCD:

JVC GZ-MG 27 EVERIO Hard Disk Camcorder, CCD, 25.4 / 6 mm (1 / 6"), 20 GB, 6.86 cm (2.7"), LCD, 340 g

Long summary description JVC GZ-MG 27 EVERIO Hard Disk Camcorder CCD:

JVC GZ-MG 27 EVERIO Hard Disk Camcorder. Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"), Effective megapixels (movie): 0.4 MP. Optical zoom: 33x, Digital zoom: 800x, Focal length range: 2.3 - 73.6 mm. Internal storage capacity: 20 GB, Compatible memory cards: SD, Camcorder tape type: Digital 8. Camera shutter speed: Video: 1/2 - 1/4000, Still: 1/2 - 1/500. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.