Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC GZ-MG26 Hard Disk Camcorder 0.8 MP CCD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-MG26 Hard Disk Camcorder
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-MG26
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6256
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:53:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description JVC GZ-MG26 Hard Disk Camcorder 0.8 MP CCD:
This short summary of the JVC GZ-MG26 Hard Disk Camcorder 0.8 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-MG26 Hard Disk Camcorder, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 20 GB, 6.86 cm (2.7"), LCD

Long summary description JVC GZ-MG26 Hard Disk Camcorder 0.8 MP CCD:
This is an auto-generated long summary of JVC GZ-MG26 Hard Disk Camcorder 0.8 MP CCD based on the first three specs of the first five spec groups.

JVC GZ-MG26 Hard Disk Camcorder. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 33x, Digital zoom: 800x, Focal length range (f-f): 2.3 - 73.6 mm. Internal storage capacity: 20 GB, Compatible memory cards: SD, Camcorder tape type: Digital 8. Camera shutter speed: Video: 1/2 - 1/4000, Still: 1/2 - 1/500. Display diagonal: 6.86 cm (2.7"), Display: LCD

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.8 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 6 mm (1 / 6")
Effective megapixels (movie)
0.4 MP
Optical sensor resolution
800000 pixels
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
33x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
800x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
2.3 - 73.6 mm
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
3.05 cm
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
20 GB
Compatible memory cards *
Types of memory cards which can be used with this product.
SD
Camcorder tape type *
The type of tape used to record images from a camcorder, e.g. VHS, Video8.
Digital 8
Shutter
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
Video: 1/2 - 1/4000, Still: 1/2 - 1/500
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Camera
Photo mode
Device can take photos.
Yes
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
S-Video out *
The port (socket) where the output for the S-Video is connected.
Yes
DV port
Allows to send digital video from the computer to the camcorder and record back onto tape.
No
S-Video in
No
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Weight & dimensions
Width *
The measurement or extent of something from side to side.
68 mm
Depth *
The distance from the front to the back of something.
109 mm
Height *
The measurement of the product from head to foot or from base to top.
69 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
340 g
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
USB
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
F2.0 - F4.5
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Focus
Manual
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
3.9 W
Additional accessories
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:05:31
Uk has collected 1 expert review for JVC GZ-MG26 Hard Disk Camcorder 0.8 MP CCD and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:05:31
Nl heeft 1 proffesionele recensie voor JVC GZ-MG26 Hard Disk Camcorder 0,8 MP CCD gevonden en de beoordeling is 50 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
50%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:05:31
Fr a recueilli 1 avis d’experts pour JVC GZ-MG26 Hard Disk Camcorder 0,8 MP CCD (dispositif à transfert de charge) et la note moyenne est de 50 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
50%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:05:31
De hat 1 Expertenmeinung für JVC GZ-MG26 Hard Disk Camcorder 0,8 MP CCD zusammengestellt, die Beurteilung ist 50 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
50%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:05:31
Testseek ha raccolto 1 recensione da parte di esperti per JVC GZ-MG26 Hard Disk Camcorder 0,8 MP CCD e la valutazione è di 50 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
50%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:05:31
Es ha coleccionado 1 opiniones de expertos para JVC GZ-MG26 Hard Disk Camcorder 0,8 MP CCD y la calificación media es 50 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
50%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:05:31
Dk har samlet 1 ekspertanmeldelse for JVC GZ-MG26 Hard Disk Camcorder 0,8 MP CCD og bedømmelsen er 50 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
50%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:05:31
Se har samlat in 1 experttest för JVC GZ-MG26 Hard Disk Camcorder 0,8 MP CCD och det genomsnittliga betyget är 50 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
50%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-03-01 10:05:31
The MG26 may be one of the cheapest hard drive camcorders on the market, but its distinctly average video spoils an otherwise attractive package...
Good Great design: lightweight, easy to use, compact...
Bad Poor quality video in low light, relatively small hard drive The Final Word The MG26 may be one of the cheapest hard drive camcorders on the market, but its distinctly average video spoils an otherwise attractive package...
Bottom line The MG26 may be one of the cheapest hard drive camcorders on the market, but its distinctly average video spoils an otherwise attractive package...
50%
Show all
Customer service details