JVC logo

JVC High-Band Digital Video Camera 0.8 MP CCD Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10697
Info modified on:
04 Apr 2019, 05:50:09
Short summary description JVC High-Band Digital Video Camera 0.8 MP CCD Silver:

JVC High-Band Digital Video Camera, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 400 g, Silver

Long summary description JVC High-Band Digital Video Camera 0.8 MP CCD Silver:

JVC High-Band Digital Video Camera. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 32x, Digital zoom: 800x, Focal length range: 2.3 - 73.6 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/4000 s. Viewfinder screen size: 0.33"

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.