JVC logo

JVC Media system DD-8 home cinema system 3.1 channels 220 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12553
Info modified on:
21 Oct 2022, 10:14:32
Short summary description JVC Media system DD-8 home cinema system 3.1 channels 220 W:

JVC Media system DD-8, DVD player, 3.1 channels, 220 W, Dolby Digital, DTS, 120 W, 30 - 230 Hz

Long summary description JVC Media system DD-8 home cinema system 3.1 channels 220 W:

JVC Media system DD-8. Optical disc player type: DVD player. Audio output channels: 3.1 channels, RMS rated power: 220 W, Audio decoders: Dolby Digital, DTS. Subwoofer RMS power: 120 W, Subwoofer frequency range: 30 - 230 Hz. Subwoofer dimensions (W x D x H): 242 x 363 x 364 mm, Subwoofer weight: 12.6 kg. Weight: 3.5 kg, Dimensions (WxDxH): 445 x 286.4 x 55 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.