Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC Everio CU-VD3 Share Station optical disc drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everio CU-VD3 Share Station
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CU-VD3
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9426
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC Everio CU-VD3 Share Station optical disc drive :
The short editorial description of JVC Everio CU-VD3 Share Station optical disc drive

Everio CU-VD3 Share Station
More>>>
JVC Everio CU-VD3 Share Station optical disc drive:
The official marketing text of JVC Everio CU-VD3 Share Station optical disc drive as supplied by the manufacturer

Stylish and portable DVD burner with storable USB cable offering easy DVD creation and direct USB 2.0 connection with Everio.

- Can be used as a standard DVD burner with your PC.
- Direct connection with Everio via USB2.0 high-speed interface.
- DVD burning operation can be controlled by Everio.
- Connection with Everio
- Easy DVD-Video disc creation without using a PC.
- Easy JPEG data disc creation without using a PC.
(with GZ-MG730/530)
- Connection with HD Everio
- Easy HD data disc creation to DVD-R DL without using a PC.
- Easy JPEG data disc creation without using a PC.

Short summary description JVC Everio CU-VD3 Share Station optical disc drive:
This short summary of the JVC Everio CU-VD3 Share Station optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

JVC Everio CU-VD3 Share Station, 2 MB, 10x, 8x, 10x, 8x, 8x

Long summary description JVC Everio CU-VD3 Share Station optical disc drive:
This is an auto-generated long summary of JVC Everio CU-VD3 Share Station optical disc drive based on the first three specs of the first five spec groups.

JVC Everio CU-VD3 Share Station. Drive device, buffer size: 2 MB. CD write speed: 10x, DVD+R write speed: 8x, CD rewrite speed: 10x. CD read speed: 10x, DVD+R read speed: 12x, DVD-R read speed: 12x. Weight: 380 g. Media types supported: DVD-R, DVD-RW, DVD-R DL, Dimensions (WxDxH): 141 x 23 x 166 mm, Compatible operating systems: Windows(R) XP Home Edition / Professional Windows Vista(R) Home Basic/Home Premium (32-bit)

Design
Internal *
The product is built in.
No
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
10x
DVD+R write speed *
8x
CD rewrite speed
10x
DVD-R9 write speed
8x
DVD-R Double Layer write speed
8x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
8x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
10x
DVD+R read speed
12x
DVD-R read speed
12x
DVD-ROM read speed
5x
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
380 g
Other features
Media types supported
The types of media which can be used with this product.
DVD-R, DVD-RW, DVD-R DL
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
141 x 23 x 166 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows(R) XP Home Edition / Professional Windows Vista(R) Home Basic/Home Premium (32-bit)
Video compression formats
AVCHD
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Customer service details