Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC CS-V526 car speaker 2-way 190 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS-V526
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS-V526 show
Show alternative article codes used in the online market place
Category
Loudspeakers found in cars can be used to play the radio, tapes, or digital output (MP3s etc).
Car Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4122
This statistic is based on the 95176 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92991 free Open Icecat users.
Info modified on: 04 Apr 2019 11:11:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description JVC CS-V526 car speaker 2-way 190 W:
This short summary of the JVC CS-V526 car speaker 2-way 190 W data-sheet is auto-generated and uses the product title and the first six key specs.

JVC CS-V526, 2-way, 190 W, 27 W, 4 Ω, 85 dB, 5000 Hz

Long summary description JVC CS-V526 car speaker 2-way 190 W:
This is an auto-generated long summary of JVC CS-V526 car speaker 2-way 190 W based on the first three specs of the first five spec groups.

JVC CS-V526. Speaker type: 2-way, Peak power: 190 W, Rated power: 27 W. Woofer diameter: 13 cm, Tweeter diameter: 2.5 cm

Audio
Sensitivity
Responsiveness to audio slight changes.
85 dB
Speaker type *
Loudspeaker number of ways.
2-way
Peak power *
This is the maximum power required by the device or peak music power.
190 W
Rated power *
The maximum active power under the rated operation conditions.
27 W
Tweeter
Loudspeaker designed to reproduce high frequencies.
Yes
Crossover frequency
5000 Hz
Audio
Impedance *
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
4 Ω
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
40 - 24000 Hz
Technical details
Separate components *
Car audio system which consists of separate components.
No
Weight & dimensions
Woofer diameter
13 cm
Tweeter diameter
2.5 cm