Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC 29" Natural Slim Flat TV 73.7 cm (29") Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
29" Natural Slim Flat TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV-29LS6
Category
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5712
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description JVC 29" Natural Slim Flat TV 73.7 cm (29") Silver:
This short summary of the JVC 29" Natural Slim Flat TV 73.7 cm (29") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

JVC 29" Natural Slim Flat TV, 73.7 cm (29"), 4:3, 68 cm, Digital, 100 channels, A2/Nicam, 3D Sound

Long summary description JVC 29" Natural Slim Flat TV 73.7 cm (29") Silver:
This is an auto-generated long summary of JVC 29" Natural Slim Flat TV 73.7 cm (29") Silver based on the first three specs of the first five spec groups.

JVC 29" Natural Slim Flat TV. Display diagonal: 73.7 cm (29"), Aspect ratio: 4:3, Viewable size diagonal: 68 cm. Channels quantity: 100 channels. Audio system: A2/Nicam, 3D Sound. Product colour: Silver. Power requirements: 220-240V AC, 50 Hz

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
73.7 cm (29")
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Viewable size diagonal
68 cm
Comb filter
Digital
TV tuner
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100 channels
Audio
Audio system
System used to play music or speech.
A2/Nicam, 3D Sound
Speakers
2
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Management features
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Technical details
Combo TV *
TV with either a VCR or a DVD built into a single unit.
No
Frequency range
100 Hz
Noise reduction
Yes
Power
Power requirements
220-240V AC, 50 Hz
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
AV in S-video in SCART1 (RGB in, AV-in/out) SCART2 (S-Video in, AV-in/out, TV-Link) Headphone out
Customer service details