Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 0.8 MP CCD 25.4 / 6 mm (1 / 6") Black
- - Optical zoom: 35x Digital zoom: 800x
- - Internal storage capacity: 120 GB
- - LCD 6.86 cm (2.7")
- - Built-in microphone
Long product name JVC GZ-MG680 0.8 MP CCD Black
:
GZ-MG680, 2.7" 16:9 LCD, 1/6'' 800k pix CCD, 35x / 800x Zoom
The long product name of JVC GZ-MG680 0.8 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GZ-MG680, 2.7" 16:9 LCD, 1/6'' 800k pix CCD, 35x / 800x Zoom
More>>>
Short summary description JVC GZ-MG680 0.8 MP CCD Black:
This short summary of the JVC GZ-MG680 0.8 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.
JVC GZ-MG680, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 120 GB, 6.86 cm (2.7"), LCD
Long summary description JVC GZ-MG680 0.8 MP CCD Black:
This is an auto-generated long summary of JVC GZ-MG680 0.8 MP CCD Black based on the first three specs of the first five spec groups.
JVC GZ-MG680. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 35x, Digital zoom: 800x, Focal length range: 2.2 - 77 mm. Internal storage capacity: 120 GB. Display diagonal: 6.86 cm (2.7"), Display: LCD. Product colour: Black