Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Juniper NetScreen-5GT Wireless 802.11g, ADSL Annex A, Plus hardware firewall 75 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Juniper
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetScreen-5GT Wireless 802.11g, ADSL Annex A, Plus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS-5GT-131-A
Category
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Juniper: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3409
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 26 Apr 2019 08:28:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Juniper NetScreen-5GT Wireless 802.11g, ADSL Annex A, Plus hardware firewall 75 Mbit/s :
The short editorial description of Juniper NetScreen-5GT Wireless 802.11g, ADSL Annex A, Plus hardware firewall 75 Mbit/s

NetScreen-5GT Wireless 802.11g, ADSL Annex A, Plus, US Only - US Power Cord
More>>>
Short summary description Juniper NetScreen-5GT Wireless 802.11g, ADSL Annex A, Plus hardware firewall 75 Mbit/s:
This short summary of the Juniper NetScreen-5GT Wireless 802.11g, ADSL Annex A, Plus hardware firewall 75 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Juniper NetScreen-5GT Wireless 802.11g, ADSL Annex A, Plus, 75 Mbit/s, 20 Mbit/s, WebUI (HTTP & HTTPS), POP3, SMTP, HTTP, IMAP, FTP, BGP,OSPF, Wireless

Long summary description Juniper NetScreen-5GT Wireless 802.11g, ADSL Annex A, Plus hardware firewall 75 Mbit/s:
This is an auto-generated long summary of Juniper NetScreen-5GT Wireless 802.11g, ADSL Annex A, Plus hardware firewall 75 Mbit/s based on the first three specs of the first five spec groups.

Juniper NetScreen-5GT Wireless 802.11g, ADSL Annex A, Plus. Firewall throughput: 75 Mbit/s, VPN throughput: 20 Mbit/s. Management protocols: WebUI (HTTP & HTTPS), Supported network protocols: POP3, SMTP, HTTP, IMAP, FTP, Routing protocols: BGP,OSPF. Connectivity technology: Wireless. Dimensions (WxDxH): 210 x 184 x 25.4 mm, Weight: 1.13 kg. Safety: UL, CUL, CB, TUV, Compliance industry standards: IEEE 802.11b,IEEE 802.11g, Power supply type: 9-12VDC, 18W

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 10:08:31
Testseek has collected 1 expert review for Juniper NetScreen-5GT Wireless 802.11g, ADSL Annex A, Plus hardware firewall 75 Mbit/s and the rating is 70 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2014-12-31 10:08:31
Juniper Networks is without doubt one of the largest vendors of security appliances and the NetScreen-5GT represents the starting point of this extended family. It delivers an impressive array of defence mechanisms aimed primarily at small businesses and...
Bottom line The NetScreen-5GT is undoubtedly a powerful little security appliance that does offer overall good value as its wealth of optional features can be customised to suit just about any requirement. However, very small businesses with limited IT skills may fin...
70%
Customer service details