Warranty:
Limited lifetime switch hardware warranty.
Long product name Juniper EX4200 Unmanaged Power over Ethernet (PoE)
:
24-port 10/100/1000BASE-T (24 PoE ports) + 600 W AC PSU. Includes 50cm Virtual Chassis cable
The short editorial description of Juniper EX4200 Unmanaged Power over Ethernet (PoE)
24-port 10/100/1000BASE-T (24 PoE ports) + 600 W AC PSU. Includes 50cm Virtual Chassis cable
More>>>
Short summary description Juniper EX4200 Unmanaged Power over Ethernet (PoE):
This short summary of the Juniper EX4200 Unmanaged Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.
Juniper EX4200, Unmanaged, Power over Ethernet (PoE)
Long summary description Juniper EX4200 Unmanaged Power over Ethernet (PoE):
This is an auto-generated long summary of Juniper EX4200 Unmanaged Power over Ethernet (PoE) based on the first three specs of the first five spec groups.
Juniper EX4200. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 24000 entries. Power over Ethernet (PoE)