Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Unmanaged
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 24
- - MAC address table: 24000 entries
Warranty:
Limited lifetime switch hardware warranty.
Long product name Juniper EX4200 Unmanaged
:
24-port 100BASE-FX/1000BASE-X SFP + 320 W AC PSU. Includes 50cm Virtual Chassis cable
The long product name of Juniper EX4200 Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
24-port 100BASE-FX/1000BASE-X SFP + 320 W AC PSU. Includes 50cm Virtual Chassis cable
More>>>
Short summary description Juniper EX4200 Unmanaged:
This short summary of the Juniper EX4200 Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.
Juniper EX4200, Unmanaged
Long summary description Juniper EX4200 Unmanaged:
This is an auto-generated long summary of Juniper EX4200 Unmanaged based on the first three specs of the first five spec groups.
Juniper EX4200. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 24000 entries