location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Diset Baby Animals Shaped Puzzle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Diset
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Baby Animals Shaped Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69951
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:40:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Diset Baby Animals Shaped Puzzle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shape puzzle
  • - Fauna
  • - Child
  • - Any gender
  • - Recommended age (min): 2 yr(s)
  • - Material: Cardboard
  • - 2 pc(s)
More>>>
Short summary description Diset Baby Animals Shaped Puzzle:
This short summary of the Diset Baby Animals Shaped Puzzle data-sheet is auto-generated and uses the product title and the first six key specs.

Diset Baby Animals Shaped Puzzle, 2 pc(s), Fauna, 2 yr(s)

Long summary description Diset Baby Animals Shaped Puzzle:
This is an auto-generated long summary of Diset Baby Animals Shaped Puzzle based on the first three specs of the first five spec groups.

Diset Baby Animals Shaped Puzzle. Number of puzzle pieces: 2 pc(s). Genre: Fauna, Recommended age (min): 2 yr(s). Width: 180 mm, Height: 180 mm

Features
Product type *
Shape puzzle
Genre *
Fauna
Recommended age group *
Child
Suggested gender *
Any gender
Recommended age (min) *
2 yr(s)
Material
Cardboard
QR code
No
Country of origin
Spain
Weight & dimensions
Width
180 mm
Height
180 mm
Packaging data
Package type
Box
Package width
240 mm
Package depth
50 mm
Package height
210 mm
Package weight
380 g
Package volume
2520 cm³
Packaging content
Number of puzzles *
4
Number of puzzle pieces *
2 pc(s)
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
191.5 kg
Master (outer) cases per pallet
42 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
504 pc(s)
Products per master (outer) case
12 pc(s)
Master (outer) case width
430 mm
Master (outer) case length
260 mm
Master (outer) case height
330 mm
Master (outer) case gross weight
4.56 kg
Master (outer) case tare weight
24 g
Master (outer) case volume
36894 cm³