location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Memo Tom and his Forest Friends

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memo Tom and his Forest Friends
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53435 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446534359
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2023 11:23:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula Memo Tom and his Forest Friends
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Matching Card Game
  • - Family game
  • - Minimum number of players: 1 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 2 yr(s)
Long product name Goula Memo Tom and his Forest Friends :
The long product name of Goula Memo Tom and his Forest Friends. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Memo Tom and his Forest Friends
More>>>
Goula Memo Tom and his Forest Friends:
The official description of Goula Memo Tom and his Forest Friends as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

First memory game for the little ones, with nice forest animals. 18 round wooden pieces of great quality. Size: ø4,2x1,2 cm

Short summary description Goula Memo Tom and his Forest Friends:
This short summary of the Goula Memo Tom and his Forest Friends data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Memo Tom and his Forest Friends, Card Game, Matching, 2 yr(s), 15 min, Family game

Long summary description Goula Memo Tom and his Forest Friends:
This is an auto-generated long summary of Goula Memo Tom and his Forest Friends based on the first three specs of the first five spec groups.

Goula Memo Tom and his Forest Friends. Product type: Card Game, Genre: Matching, Recommended age (min): 2 yr(s), Family game

Features
Family game
Yes
Playing time (min)
15 min
Minimum number of players *
1
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
2 yr(s)
Recommended age (max)
4 yr(s)
Languages support
Dutch, German, English, Spanish, French, Danish, Italian, Portuguese
Number of cards
18 pc(s)
Genre *
Matching
Suitable for indoor use
Yes
Material
Wood
Assembly required
No
Light effects
No
Sound effects
No
Magnetic
No
Product colour
Multicolour
Theme
Forest
Release date (DD/MM/YYYY)
01-07-2015
Country of origin
China
Certification
CE
Power
Batteries required
No
Weight & dimensions
Weight
210 g
Width
60 mm
Depth
180 mm
Height
140 mm
Packaging data
Package width
180 mm
Package depth
135 mm
Package height
55 mm
Package weight
310 g
Package volume
1512 cm³
Quantity per pack
1 pc(s)
Package tare weight
100 g
QR code
No
Package type
Closed box
Packaging content
Game rules included
Yes
Batteries included
No
Safety warning
Not for children 0-3 years
Yes
EU TSD language
Dutch
Safety warning
EU TSD warning
To be used under direct adult supervision
Supplier features
Number of packages
1
Suitable only for adults
No
Commercial unit type
Consumer unit single
(cdm) Seasonalities
Permanent
(cdm) Audiences
Early childhood
(cdm) Minimum age
24 month(s)
(cdm) Additional usage
Indoor
(cdm) Main material
Wood
(cdm) Main color
Multicolour
(cdm) Parental presence
Yes
(cdm) Number of pieces
18
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Shipping (inner) case invoice unit
No
Shipping (inner) case orderable unit
No
Shipping (inner) case dispatch unit
No
Logistics data
Products per shipping (inner) case
1 pc(s)
Pallet gross height
95 cm
Pallet gross weight
285.4 kg
Master (outer) cases per pallet
32 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
768 pc(s)
Master (outer) case width
375 mm
Master (outer) case length
380 mm
Master (outer) case height
300 mm
Master (outer) case tare weight
400 g
Master (outer) case net weight
8.05 kg
Products per master (outer) case
24 pc(s)
Master (outer) case volume
42037.5 cm³
Master (outer) case gross weight
8.45 kg
Customs product code (TARIC)
95030099
Brand Image Product code Product Stock Price from
Goula 1-10 Maths! Goula 1-10 Maths!
(show image)
53405 1-10 Maths!
Goula Farm Memo Goula Farm Memo
(show image)
53414 Farm Memo
Teletubbies Memo Card Game Matching Teletubbies Memo Card Game Matching
(show image)
19521 Memo
Goula Le jeu de l'arbre Board game Learning Goula Le jeu de l'arbre Board game Learning
(show image)
59450 Le jeu de l'arbre