location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Fishing Game

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fishing Game
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53412 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446534120
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2022 18:22:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula Fishing Game
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hengelspel
  • - Fine motor skill (dexterity) Board game
  • - Multiplayer Family game Non-competitive game
  • - Minimum number of players: 2 Maximum number of players: 2
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 3 yr(s)
  • - Fine motor skills training
Long product name Goula Fishing Game :
The long product name of Goula Fishing Game. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fishing Game
More>>>
Goula Fishing Game:
The official description of Goula Fishing Game as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Who catches the most fish?

Short summary description Goula Fishing Game:
This short summary of the Goula Fishing Game data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Fishing Game, Board game, Fine motor skill (dexterity), 3 yr(s), Family game

Long summary description Goula Fishing Game:
This is an auto-generated long summary of Goula Fishing Game based on the first three specs of the first five spec groups.

Goula Fishing Game. Product type: Board game, Genre: Fine motor skill (dexterity), Recommended age (min): 3 yr(s), Family game

Features
Game name
Hengelspel
Game modes
Multiplayer
Family game
Yes
Non-competitive game
Yes
Playing time (max)
10 min
Minimum number of players *
2
Maximum number of players *
2
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
3 yr(s)
Recommended age (max)
5 yr(s)
Adult assistance recommended
Yes
Languages support
German, Dutch, English, French
Game rule language
German, Dutch, English, French
Genre *
Fine motor skill (dexterity)
Expandable game
No
Expandable with Carcassonne games
No
Expandable with Munchkin games
No
Expandable with The Settlers of Catan games
No
Expandable with other games
No
Suitable for indoor use
Yes
Material
Wood
Assembly required
No
Light effects
No
Sound effects
No
Magnetic
No
Timer
No
Product colour
Multicolour
Recommended skill level
Beginner
Character
no character
Book illustrations
No
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Fine motor skills training
Power
Batteries required
No
Weight & dimensions
Weight
450 g
Width
90 mm
Depth
215 mm
Height
90 mm
Packaging data
Package width
215 mm
Package depth
217 mm
Package height
88 mm
Package weight
550 g
Quantity per pack
1 pc(s)
Packaging data
QR code
No
Package type
Closed box
Packaging content
Coloring book included
No
Book included
No
Game rules included
Yes
Batteries included
No
Gameboard included
Yes
Stopwatch
No
Pen included
No
Sticker sheet
No
Score sheet included
No
Packaging content
1 game base, 2 magnetic fishing rods, 12 colored wooden fish and a boot
Safety warning
Not for children 0-3 years
Yes
EU TSD language
Dutch
EU TSD warning
Not for children under 36 months, Small parts. Choking hazard
Safety warning
Warning ! Not suitable for children under 36 months. Contains or may produce small parts that can be inhaled or ingested.
Supplier features
Number of packages
1
Suitable only for adults
No
Packaging languages (ISO 639 format)
CAT, German, English, Spanish, French, Italian, Dutch, Portuguese
Manual languages (ISO 639 format)
CAT, German, English, Spanish, French, Italian, Dutch, Portuguese
Logistics data
Products per shipping (inner) case
1 pc(s)
Pallet gross height
156 cm
Pallet gross weight
151.8 kg
Master (outer) cases per pallet
18 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
216 pc(s)
Master (outer) case width
290 mm
Master (outer) case length
470 mm
Master (outer) case height
470 mm
Master (outer) case tare weight
400 g
Master (outer) case net weight
7.2 kg
Products per master (outer) case
12 pc(s)
Master (outer) case volume
64061 cm³
Master (outer) case gross weight
7.6 kg
Customs product code (TARIC)
95049080
Brand Image Product code Product Stock Price from
Goula 1-10 Maths! Goula 1-10 Maths!
(show image)
53405 1-10 Maths!
Goula - Farm Memo Goula - Farm Memo
(show image)
53414 Goula - Farm Memo
Goula Le jeu de l'arbre Board game Learning Goula Le jeu de l'arbre Board game Learning
(show image)
59450 Le jeu de l'arbre