location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula - Farm Silhouete Puzzle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goula - Farm Silhouete Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53025 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446530252
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 15:09:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula - Farm Silhouete Puzzle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shape puzzle
  • - Farm
  • - Child
  • - Any gender
  • - Recommended age (min): 2 yr(s)
  • - Material: Wood
  • - 12 pc(s)
  • - Multicolour
Long product name Goula - Farm Silhouete Puzzle :
The long product name of Goula - Farm Silhouete Puzzle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula - Farm Silhouete Puzzle, 2Y+
More>>>
Goula - Farm Silhouete Puzzle:
The official description of Goula - Farm Silhouete Puzzle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fun 12 - piece puzzle Objects, animals, and things on a farm. The background is a single colour to make the outline of the piece stand out, making it easier to put it in

Short summary description Goula - Farm Silhouete Puzzle:
This short summary of the Goula - Farm Silhouete Puzzle data-sheet is auto-generated and uses the product title and the first six key specs.

Goula - Farm Silhouete Puzzle, 12 pc(s), Farm, 2 yr(s)

Long summary description Goula - Farm Silhouete Puzzle:
This is an auto-generated long summary of Goula - Farm Silhouete Puzzle based on the first three specs of the first five spec groups.

Goula - Farm Silhouete Puzzle. Number of puzzle pieces: 12 pc(s). Genre: Farm, Recommended age (min): 2 yr(s), Recommended age (max): 4 yr(s). Width: 20 mm, Height: 280 mm

Features
Product type *
Shape puzzle
Genre *
Farm
Recommended age group *
Child
Suggested gender *
Any gender
Recommended age (min) *
2 yr(s)
Recommended age (max)
4 yr(s)
Suitable for indoor use
Yes
Product colour
Multicolour
Material
Wood
Maximum number of players
2
Minimum number of players
1
Sounding
No
Magnetic
No
QR code
No
Country of origin
China
Learning & training skills
Learning & training skills
Hand-eye coordination development, Fine motor skills training
Battery
Batteries required
No
Weight & dimensions
Width
20 mm
Depth
280 mm
Height
280 mm
Weight
300 g
Packaging data
Package type
Box
Package width
285 mm
Package depth
285 mm
Package height
60 mm
Package weight
400 g
Package tare weight
100 g
Package volume
2048 cm³
Quantity per pack
1 pc(s)
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
12 pc(s)
Packaging content
Batteries included
No
Safety warning
Not for children 0-3 years
No
EU TSD language
Dutch
EU TSD warning
To be used under direct adult supervision
Supplier features
Assembly required
No
Number of packages
1
Suitable only for adults
No
Logistics data
Pallet gross height
170 cm
Pallet gross weight
174 kg
Master (outer) cases per pallet
15 pc(s)
Master (outer) cases per pallet layer
3 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
360 pc(s)
Products per master (outer) case
24 pc(s)
Master (outer) case width
595 mm
Master (outer) case length
310 mm
Master (outer) case height
310 mm
Master (outer) case gross weight
10.6 kg
Master (outer) case tare weight
400 g
Master (outer) case net weight
10.2 kg
Master (outer) case volume
57179.5 cm³
Products per shipping (inner) case
1 pc(s)
Other features
Customs product code (TARIC)
95030061
Manual languages (ISO 639 format)
CAT, German, English, Spanish, French, Italian, Dutch, Portuguese
Disclaimer Goula - Farm Silhouete Puzzle:
Disclaimer

Warning: Not suitable for children under 36 months of age due to small parts. Choking hazard. Please keep this packaging for future reference. The contents and colours may differ from those in the photographs. Designed in The Netherlands / in Barcelona. Made in China.