Jumbo logo

Electro - Nijntje/Miffy Blister

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58028
Info modified on:
14 Aug 2024, 23:09:55
Long product name Electro - Nijntje/Miffy Blister:

Electro - Nijntje/Miffy Blister, 3Y+

Electro - Nijntje/Miffy Blister:

Find The Correct Answer To Each Question. Touch The Answer With The Tip Of The Pen. Light On, Well Done!

Short summary description Electro - Nijntje/Miffy Blister:

Electro - Nijntje/Miffy Blister, 3 yr(s), Sounding, Batteries required, LR41, Cardboard, Plastic, Multicolour

Long summary description Electro - Nijntje/Miffy Blister:

Electro - Nijntje/Miffy Blister. Recommended age (min): 3 yr(s), Recommended age (max): 5 yr(s), Minimum number of players: 1, Maximum number of players: 1, Sounding. Batteries required, Battery type: LR41. Material: Cardboard, Plastic, Product colour: Multicolour

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.