Jumbo logo

Jumbo Farbentürme

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46484
Info modified on:
14 Mar 2024, 19:22:37
Short summary description Jumbo Farbentürme:

Jumbo Farbentürme, 3 yr(s), Wood, Multicolour

Long summary description Jumbo Farbentürme:

Jumbo Farbentürme. Recommended age (min): 3 yr(s), Recommended age (max): 5 yr(s), Minimum number of players: 2, Maximum number of players: 4, Material: Wood, Product colour: Multicolour

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.