location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

I learn Schrijven

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
I learn
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Schrijven
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19562 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126195628
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jul 2022 14:01:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description I learn Schrijven:
This short summary of the I learn Schrijven data-sheet is auto-generated and uses the product title and the first six key specs.

I learn Schrijven, 4 yr(s), Batteries required, C, Plastic, Cardboard, Multicolour

Long summary description I learn Schrijven:
This is an auto-generated long summary of I learn Schrijven based on the first three specs of the first five spec groups.

I learn Schrijven. Recommended age (min): 4 yr(s), Recommended age (max): 8 yr(s), Minimum number of players: 1, Maximum number of players: 1. Batteries required, Battery type: C. Material: Plastic, Cardboard, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic, Cardboard
Recommended age group *
Adult & Child
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
8 yr(s)
Minimum number of players *
1
Maximum number of players *
1
Playing time
15 min
Voice guidance
No
Sounding
No
Speaking function
No
Number of pages
20 pages
Difficulty level
Beginner
Multilingual support
No
Languages support
Dutch
Suitable for indoor use
Yes
Assembly required
No
Wi-Fi
No
Light effects
Yes
Vibrating function
No
Magnetic
No
Magnetic parts
No
Magnetic board
No
Washable
No
Auto shut-off
No
Volume control
No
Rattle
No
Suitable for teething
No
Motion sensor
No
Waterproof
No
Floating
No
Country of origin
China
Preassembled
Yes
Integrated teether(s)
No
Hanger ring
No
Telescope
No
Window shutters
No
Mirror
No
Doorbell
No
Slide
No
QR code
No
Adjustable height
No
Recyclable
No
Release date (DD/MM/YYYY)
01/02/2017
Learning & training skills
Body perception
No
Learning & training skills
Writing learning, Visual skills development, Letters learning, Cognitive skills training, Fine motor skills training
Independently playing
Yes
Imaginative playing
No
Role playing
No
Power
Power source type
Battery
Batteries required
Yes
Battery type
C
Power
Number of batteries supported
3
Battery voltage
1.5 V
Safety warning
Contains functional sharp points or functional sharp edges
No
Dangerous substance
No
Suitable only for adults
No
Weight & dimensions
Width
320 mm
Depth
60 mm
Height
270 mm
Weight
902 g
Packaging data
Package width
315 mm
Package depth
265 mm
Package height
60 mm
Package weight
902 g
Package volume
5008.5 cm³
Package type
Box
Packaging content
Charging base
No
Toy figure(s) included
No
CD included
No
Batteries included
No
Manual
Yes
Microphone included
No
Remote control included
No
Remote control batteries included
No
Storage case
Yes
Storage tray
No
Package material
Cardboard
Packaging content
Suitcase with lightbox, 20 wipe-off cards, 1 erasble felt-tip pen, 1 sponge, game rules in colour
Logistics data
Products per intermodal container (20ft)
4872 pc(s)
Products per intermodal container (40ft)
9744 pc(s)
Master (outer) case width
280 mm
Master (outer) case length
390 mm
Master (outer) case height
340 mm
Products per master (outer) case
6 pc(s)
Master (outer) case gross weight
6.09 kg
Master (outer) case volume
37128 cm³
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Supplier features
Packaging languages (ISO 639 format)
Dutch
Manual languages (ISO 639 format)
Dutch