location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electro Fireman Sam Wonderpen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Electro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Fireman Sam
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fireman Sam Wonderpen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19408 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126194089
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electro Fireman Sam Wonderpen:
This short summary of the Electro Fireman Sam Wonderpen data-sheet is auto-generated and uses the product title and the first six key specs.

Electro Fireman Sam Wonderpen, 3 yr(s), Sounding, Batteries required, LR41, Multicolour

Long summary description Electro Fireman Sam Wonderpen:
This is an auto-generated long summary of Electro Fireman Sam Wonderpen based on the first three specs of the first five spec groups.

Electro Fireman Sam Wonderpen. Recommended age (min): 3 yr(s), Minimum number of players: 1, Sounding. Batteries required, Battery type: LR41. Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Minimum number of players *
1
Sounding
Yes
Light effects
Yes
Country of origin
China
Release date (DD/MM/YYYY)
01/08/2018
Power
Batteries required
Yes
Battery type
LR41
Number of batteries supported
2
Battery voltage
1.5 V
Packaging data
Package width
190 mm
Package depth
20 mm
Package height
250 mm
Package weight
131 g
Package volume
950 cm³
Packaging content
Batteries included
Yes
Logistics data
Layers per pallet
6 pc(s)
Products per pallet
1224 pc(s)
Master (outer) case width
260 mm
Master (outer) case length
270 mm
Master (outer) case height
210 mm
Products per master (outer) case
12 pc(s)
Master (outer) case tare weight
180 g
Master (outer) case gross weight
2.17 kg
Master (outer) case volume
14742 cm³
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
221.5 kg
Master (outer) cases per pallet
102 pc(s)
Master (outer) cases per pallet layer
17 pc(s)