location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
I learn
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I learn letters
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17984 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126179840
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:50
The date of the most recent change of this product data-sheet in Icecat.
Jumbo 17984 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name I learn letters :
The long product name of I learn letters. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I learn letters, 3+
More>>>
I learn letters:
The official description of I learn letters as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Six games to help you learn about letters. Can be played on your own or with others.

With 'I learn letters' children learn in in a fun way to recognise letters, find letters to match pictures, learn the alphabet and expand their vocabulary. Put the letters of the alphabet in order from A to Z. Do you see a word that begins with the letter A? Piece the correct image to it.

The product contains 26 letter puzzles and 1 do-it-yourself puzzle. The self-correcting games become more challenging as your child progresses.

Short summary description I learn letters:
This short summary of the I learn letters data-sheet is auto-generated and uses the product title and the first six key specs.

I learn letters, 3 yr(s), Multicolour

Long summary description I learn letters:
This is an auto-generated long summary of I learn letters based on the first three specs of the first five spec groups.

I learn letters. Recommended age (min): 3 yr(s), Minimum number of players: 1, Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Minimum number of players *
1
Playing time
10 min
Languages support
English
Country of origin
Netherlands
QR code
Yes
Recyclable
Yes
Release date (DD/MM/YYYY)
01/02/2017
Learning & training skills
Learning & training skills
Letters learning
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
280 mm
Package depth
55 mm
Package height
200 mm
Package weight
540 g
Package volume
3080 cm³
Logistics data
Master (outer) case width
285 mm
Master (outer) case length
525 mm
Master (outer) case height
290 mm
Products per master (outer) case
12 pc(s)
Master (outer) case gross weight
6.48 kg
Master (outer) case volume
43391.3 cm³
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m