location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stratego
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12761 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126127612
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Jumbo 12761 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Stratego Travel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - War Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 2
  • - Recommended age group: Adult & Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 8 yr(s)
  • - Magnetic
  • - Critical thinking training, Logical thinking training
Long product name Stratego Travel :
The long product name of Stratego Travel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stratego Travel, 8+
More>>>
Stratego Travel:
The official description of Stratego Travel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Attack and capture the flag! Stratego is the classic game of battlefield strategy where everything depends on capturing the flag. The Stratego travel game is available in a handy case, making it easy to take along anywhere!

Short summary description Stratego Travel:
This short summary of the Stratego Travel data-sheet is auto-generated and uses the product title and the first six key specs.

Stratego Travel, Board game, War, 8 yr(s), Travel edition, Family game

Long summary description Stratego Travel:
This is an auto-generated long summary of Stratego Travel based on the first three specs of the first five spec groups.

Stratego Travel. Product type: Board game, Genre: War, Recommended age (min): 8 yr(s), Game edition: Travel edition, Family game

Features
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Game edition
Travel edition
Playing time (max)
30 min
Minimum number of players *
2
Maximum number of players *
2
Recommended age group *
Adult & Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
8 yr(s)
Recommended age (max)
99 yr(s)
Languages support
German, Dutch, English, French
Game rule language
German, Dutch, English, French
Genre *
War
Expandable game
No
Suitable for indoor use
Yes
Material
Plastic
Assembly required
No
Light effects
No
Sound effects
No
Magnetic
Yes
Product colour
Multicolour
Release date (DD/MM/YYYY)
31/12/2017
Recyclable
Yes
Country of origin
China
Learning & training skills
Learning & training skills
Critical thinking training, Logical thinking training
Power
Batteries required
No
Weight & dimensions
Width
40 mm
Depth
240 mm
Height
40 mm
Packaging data
Package width
40 mm
Package depth
240 mm
Package height
40 mm
Package weight
353 g
Package volume
1674 cm³
Quantity per pack
1 pc(s)
QR code
No
Packaging content
Coloring book included
No
Packaging content
Gameboard included
Yes
Stopwatch
No
Pen included
No
Number of game pawns
40
Sticker sheet
No
Score sheet included
No
Packaging content
Game board (travel case), 2x40 magnetic playing pieces, game rules
Safety warning
Not for children 0-3 years
Yes
EU TSD language
Dutch
EU TSD warning
Not for children under 36 months, Small parts. Choking hazard
Supplier features
Number of packages
1
Suitable only for adults
No
Manual languages (ISO 639 format)
German, English, French, Dutch
Logistics data
Products per shipping (inner) case
1 pc(s)
Products per intermodal container (20ft)
17748 pc(s)
Products per intermodal container (40ft)
34668 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
404 kg
Master (outer) cases per pallet
32 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
1152 pc(s)
Master (outer) case width
420 mm
Master (outer) case length
430 mm
Master (outer) case height
325 mm
Master (outer) case tare weight
288 g
Products per master (outer) case
36 pc(s)
Master (outer) case volume
58695 cm³
Master (outer) case gross weight
12.6 kg
Brand Image Product code Product Stock Price from
Stratego Pirates Stratego Pirates
(show image)
81488 Pirates
Stratego Card game Stratego Card game
(show image)
18135 Card game
Stratego Pirates! Stratego Pirates!
(show image)
19528 Pirates!