location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Jou Jye Computer 10m, 2xVGA VGA cable VGA (D-Sub) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jou Jye Computer Check ‘Jou Jye Computer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10m, 2xVGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A 1405
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711213205767
Category: VGA Cables Check ‘Jou Jye Computer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jou Jye Computer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:23:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jou Jye Computer 10m, 2xVGA VGA cable VGA (D-Sub) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 m
  • - VGA (D-Sub) Straight Male
  • - VGA (D-Sub) Straight Male
  • - Grey
  • - 1 pc(s)
Long product name Jou Jye Computer 10m, 2xVGA VGA cable VGA (D-Sub) Grey :
The long product name of Jou Jye Computer 10m, 2xVGA VGA cable VGA (D-Sub) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VC 100-10.0m VGA Cable grey
More>>>
Short summary description Jou Jye Computer 10m, 2xVGA VGA cable VGA (D-Sub) Grey:
This short summary of the Jou Jye Computer 10m, 2xVGA VGA cable VGA (D-Sub) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Jou Jye Computer 10m, 2xVGA, 10 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Grey

Long summary description Jou Jye Computer 10m, 2xVGA VGA cable VGA (D-Sub) Grey:
This is an auto-generated long summary of Jou Jye Computer 10m, 2xVGA VGA cable VGA (D-Sub) Grey based on the first three specs of the first five spec groups.

Jou Jye Computer 10m, 2xVGA. Cable length: 10 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Cable diameter: 6 mm, Package weight: 900 g