Warranty:
2 years
Long product name JAYS Four+ Headset In-ear Gold, White
:
20 - 21000 Hz, 98 dB, 16 Ohm,8.6 mm, MEMS, White on Gold, Windows
The short editorial description of JAYS Four+ Headset In-ear Gold, White
20 - 21000 Hz, 98 dB, 16 Ohm,8.6 mm, MEMS, White on Gold, Windows
More>>>
Short summary description JAYS Four+ Headset In-ear Gold, White:
This short summary of the JAYS Four+ Headset In-ear Gold, White data-sheet is auto-generated and uses the product title and the first six key specs.
JAYS Four+, Headset, In-ear, Calls & Music, Gold, White, Binaural, Digital
Long summary description JAYS Four+ Headset In-ear Gold, White:
This is an auto-generated long summary of JAYS Four+ Headset In-ear Gold, White based on the first three specs of the first five spec groups.
JAYS Four+. Product type: Headset, Wearing style: In-ear, Recommended usage: Calls & Music. Connectivity technology: Wired. Ear coupling: Intraaural, Headphone frequency: 20 - 21000 Hz, Impedance: 16 Ω. Microphone type: In-line