location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Jamo S 606 speaker set 130 W Black 5.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jamo Check ‘Jamo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S 606
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S606ZWART show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Jamo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jamo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jamo S 606 speaker set 130 W Black 5.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 130 W 5.1 channels
  • - Number of satellite speakers: 2
  • - Black
Warranty:
Long product name Jamo S 606 speaker set 130 W Black 5.1 channels :
The long product name of Jamo S 606 speaker set 130 W Black 5.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S 606 - Floorstanding Speaker, 130W, Black
More>>>
Short summary description Jamo S 606 speaker set 130 W Black 5.1 channels:
This short summary of the Jamo S 606 speaker set 130 W Black 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Jamo S 606, 5.1 channels, 130 W, Black, 24.1 kg, 1080 x 190 x 345 mm

Long summary description Jamo S 606 speaker set 130 W Black 5.1 channels:
This is an auto-generated long summary of Jamo S 606 speaker set 130 W Black 5.1 channels based on the first three specs of the first five spec groups.

Jamo S 606. Audio output channels: 5.1 channels, RMS rated power: 130 W, Product colour: Black. Weight: 24.1 kg, Dimensions (WxDxH): 1080 x 190 x 345 mm

Brand Image Product code Product Stock Price from
Jamo

Jamo S 606 HCS 5 speaker set 1010 W Black 5.1 channels 130 W
(show image)
S606HCS5ZWA S 606 HCS 5 0.00
(excl. VAT)
0 (incl. VAT)
Jamo

Jamo S 606 HCS 5 speaker set 1010 W 5.1 channels 130 W
(show image)
S606HCS5DARKAPP S 606 HCS 5 0.00
(excl. VAT)
0 (incl. VAT)