Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1010 W 5.1 channels
- - 130 W
- - Black
Long product name Jamo S 606 HCS 5 speaker set 1010 W Black 5.1 channels 130 W
:
S 606 HCS 5 - Home Cinema Systems, 1010W, Dark Apple
The long product name of Jamo S 606 HCS 5 speaker set 1010 W Black 5.1 channels 130 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
S 606 HCS 5 - Home Cinema Systems, 1010W, Dark Apple
More>>>
Short summary description Jamo S 606 HCS 5 speaker set 1010 W Black 5.1 channels 130 W:
This short summary of the Jamo S 606 HCS 5 speaker set 1010 W Black 5.1 channels 130 W data-sheet is auto-generated and uses the product title and the first six key specs.
Jamo S 606 HCS 5, 5.1 channels, 1010 W, Black, 130 W, 42 - 20000 Hz, 6 Ω
Long summary description Jamo S 606 HCS 5 speaker set 1010 W Black 5.1 channels 130 W:
This is an auto-generated long summary of Jamo S 606 HCS 5 speaker set 1010 W Black 5.1 channels 130 W based on the first three specs of the first five spec groups.
Jamo S 606 HCS 5. Audio output channels: 5.1 channels, RMS rated power: 1010 W, Product colour: Black. Satellite speakers RMS power: 130 W, Satellite speaker frequency range: 42 - 20000 Hz, Satellite speaker impedance: 6 Ω. Center speaker RMS power: 80 W, Center speaker frequency range: 75 - 20000 Hz, Center speaker impedance: 6 Ω. Subwoofer RMS power: 200 W, Subwoofer frequency range: 36 - 150 Hz, Subwoofer impedance: 22000 Ω