location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Jamo S 606 speaker set 130 W Universal 5.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jamo Check ‘Jamo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S 606
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S606DARKAPP show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Jamo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jamo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jamo S 606 speaker set 130 W Universal 5.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 130 W 5.1 channels
  • - Number of satellite speakers: 2
  • - Wired
Long product name Jamo S 606 speaker set 130 W Universal 5.1 channels :
The long product name of Jamo S 606 speaker set 130 W Universal 5.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S 606 - Floorstanding Speaker, 130W, Dark Apple
More>>>
Short summary description Jamo S 606 speaker set 130 W Universal 5.1 channels:
This short summary of the Jamo S 606 speaker set 130 W Universal 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Jamo S 606, 5.1 channels, 130 W, Universal, 24.1 kg, 1080 x 190 x 345 mm, Wired

Long summary description Jamo S 606 speaker set 130 W Universal 5.1 channels:
This is an auto-generated long summary of Jamo S 606 speaker set 130 W Universal 5.1 channels based on the first three specs of the first five spec groups.

Jamo S 606. Audio output channels: 5.1 channels, RMS rated power: 130 W, Recommended usage: Universal. Weight: 24.1 kg, Dimensions (WxDxH): 1080 x 190 x 345 mm. Connectivity technology: Wired

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 19:21:19
Uk has collected 5 expert reviews for Jamo S 606 speaker set 130 W Universal 5.1 channels and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
techradar.com
Updated:
2011-07-31 19:21:19
Can overly 'butch up' dialogue, Verdict, A 5.1 speaker system that delivers all the bass youll ever need, and for a great price too...
Good Great bass, Looks good, Excellent value for money...
Bad Can overly butch up dialogue...
Bottom line Part of its value-driven Studio range, Jamos S606 system is straightforward. The S606 HCS 3 main box contains the main, rear and centre speakers. The S606 HCS 6 system here adds a second, smaller box with a SUB 250 subwoofer. Not that the floorstander...
90%
gadgetguy.com.au
Updated:
2011-11-07 19:24:39
The Marantz SR1400 lacks for some features, such as video upconversion, that can be found in other receivers at this price, and would benefit from a more friendly setup system, but it has the grunt to fulfil the sound levels required by most (sane) hom...
Good Speakers attractively finished.
Bad Can be complex to setup.
Bottom line The Marantz SR1400 lacks for some features, such as video upconversion, that can be found in other receivers at this price, and would benefit from a more friendly setup system, but it has the grunt to fulfil the sound levels required by most (sane) hom...
80%
Brand Image Product code Product Stock Price from
Jamo

Jamo S 606 HCS 5 speaker set 1010 W Black 5.1 channels 130 W
(show image)
S606HCS5ZWA S 606 HCS 5 0.00
(excl. VAT)
0 (incl. VAT)
Jamo

Jamo S 606 HCS 5 speaker set 1010 W 5.1 channels 130 W
(show image)
S606HCS5DARKAPP S 606 HCS 5 0.00
(excl. VAT)
0 (incl. VAT)