Jabra logo

Jabra PanaCast 50 VBS bar only - UC (VB, IN, Charger-type D)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4377
Info modified on:
17 Jul 2025, 05:47:08
Short summary description Jabra PanaCast 50 VBS bar only - UC (VB, IN, Charger-type D):

Jabra PanaCast 50 VBS bar only - UC (VB, IN, Charger-type D), Video collaboration bar, 13 MP, 4K Ultra HD, 3x, Android, Black

Long summary description Jabra PanaCast 50 VBS bar only - UC (VB, IN, Charger-type D):

Jabra PanaCast 50 VBS bar only - UC (VB, IN, Charger-type D). Product type: Video collaboration bar. Total megapixels: 13 MP, HD type: 4K Ultra HD. Digital zoom: 3x. Ethernet LAN. Bluetooth. Operating system installed: Android. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.