Jabra Evolve 75e UC, Wired & Wireless, 150 - 6800 Hz, Office/Call center, 50 g, Headset, Black
Jabra Evolve 75e UC. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 150 - 6800 Hz. Wireless range: 30 m. Cable length: 1.5 m. Weight: 50 g. Product colour: Black