Jabra logo

Jabra Evolve 65e UC & Link 370

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
261874
Info modified on:
17 Jul 2025, 05:46:05
Short summary description Jabra Evolve 65e UC & Link 370:

Jabra Evolve 65e UC & Link 370, Wireless, 20 - 20000 Hz, Office/Call center, 36 g, Headset, Black

Long summary description Jabra Evolve 65e UC & Link 370:

Jabra Evolve 65e UC & Link 370. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 30 m. Weight: 36 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.