Jabra logo

Jabra Evolve2 50 - USB-C/A MS Mono

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
313
Info modified on:
21 May 2025, 03:12:14
Short summary description Jabra Evolve2 50 - USB-C/A MS Mono:

Jabra Evolve2 50 - USB-C/A MS Mono, Wired, 20 - 20000 Hz, Office/Call center, 99 g, Headset, Black

Long summary description Jabra Evolve2 50 - USB-C/A MS Mono:

Jabra Evolve2 50 - USB-C/A MS Mono. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 30 m. Cable length: 1.7 m. Weight: 99 g. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.