Jabra BIZ 2300 Mono, NC, Wired, Office/Call center, 150 - 4500 Hz, 49 g, Headset, Black
Jabra BIZ 2300 Mono, NC. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 150 - 4500 Hz. Cable length: 1.075 m. Weight: 49 g. Product colour: Black