Jabra Elite 65t - Copper Black, True Wireless Stereo (TWS), 20 - 20000 Hz, Calls/Music, Headset, Black, Copper
Jabra Elite 65t - Copper Black. Product type: Headset. Connectivity technology: True Wireless Stereo (TWS), Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 0.3 m, Product colour: Black, Copper