Jabra MOVE BT HDST, Gold, Wired & Wireless, 20 - 20000 Hz, Calls/Music, 150 g, Headset, Gold
Jabra MOVE BT HDST, Gold. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 1.2 m. Weight: 150 g. Product colour: Gold