Jabra Elite 2 - Navy, Wireless, 20 - 20000 Hz, Calls/Music, Headset, Navy
Jabra Elite 2 - Navy. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Product colour: Navy