location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra FreeSpeak In Car Charger for BT200/250 Black Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FreeSpeak In Car Charger for BT200/250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-65500000-00
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra FreeSpeak In Car Charger for BT200/250 Black Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger type: Auto
  • - Black
  • - Cable length: 0.4 m
  • - 11 - 33 V Maximum output voltage: 6 V
Long product name Jabra FreeSpeak In Car Charger for BT200/250 Black Auto :
The long product name of Jabra FreeSpeak In Car Charger for BT200/250 Black Auto. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FreeSpeak In Car Charger for BT200/250
More>>>
Jabra FreeSpeak In Car Charger for BT200/250 Black Auto:
The official description of Jabra FreeSpeak In Car Charger for BT200/250 Black Auto as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The in-car phone charger that´s easy to use
Simply plug the Jabra Car Charger into your car´s cigarette lighter socket, insert the headset into the charging cradle and it´ll soon be fully charged.

Short summary description Jabra FreeSpeak In Car Charger for BT200/250 Black Auto:
This short summary of the Jabra FreeSpeak In Car Charger for BT200/250 Black Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra FreeSpeak In Car Charger for BT200/250, Auto, 6 V, 0.4 m, Black

Long summary description Jabra FreeSpeak In Car Charger for BT200/250 Black Auto:
This is an auto-generated long summary of Jabra FreeSpeak In Car Charger for BT200/250 Black Auto based on the first three specs of the first five spec groups.

Jabra FreeSpeak In Car Charger for BT200/250. Charger type: Auto. Input voltage: 11 - 33 V, Maximum output voltage: 6 V. Cable length: 0.4 m, Product colour: Black

Performance
Charger type *
Auto
Design
Product colour *
Black
Design
Cable length
0.4 m
Power
Input voltage
11 - 33 V
Maximum output voltage
6 V