location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Link 350 Bluetooth USB Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Link 350 Bluetooth USB Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-63400000-59
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991010053
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2022 20:32:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Link 350 Bluetooth USB Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB Bluetooth
  • - Bluetooth 2.1
Long product name Jabra Link 350 Bluetooth USB Adapter :
The long product name of Jabra Link 350 Bluetooth USB Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Link 350 Bluetooth USB Adapter
More>>>
Jabra Link 350 Bluetooth USB Adapter:
The official description of Jabra Link 350 Bluetooth USB Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get enhanced functionality for your Unified Communications solution

USB Bluetooth® adapter for PC based IP telephony, connects any Jabra Mulituse Bluetooth® headset to your personal computer

Short summary description Jabra Link 350 Bluetooth USB Adapter:
This short summary of the Jabra Link 350 Bluetooth USB Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Link 350 Bluetooth USB Adapter, Wireless, USB, Bluetooth, Black

Long summary description Jabra Link 350 Bluetooth USB Adapter:
This is an auto-generated long summary of Jabra Link 350 Bluetooth USB Adapter based on the first three specs of the first five spec groups.

Jabra Link 350 Bluetooth USB Adapter. Connectivity technology: Wireless, Host interface: USB, Interface: Bluetooth. USB powered. Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
Bluetooth
USB ports quantity
1
Network
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
2.1
Design
Product colour
Black
Internal *
No
LED indicators
Yes
Power
USB powered
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Packaging content
Manual
Yes
Other features
Quick start guide
Yes
Power LED
Yes
Link/Act LED
Yes
Wireless range
100 m
Bundled software
Jabra PC Suite