location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GO 6430 UK_HK_SG_CN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra GO 6430 UK_HK_SG_CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6430-17-20-202
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991009606
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GO 6430 UK_HK_SG_CN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ear-hook, Head-band Headset
  • - Wireless USB connectivity Bluetooth 2.1 100 m
  • - Microphone type: Boom
Long product name Jabra GO 6430 UK_HK_SG_CN :
The long product name of Jabra GO 6430 UK_HK_SG_CN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra GO 6430 UK_HK_SG_CN
More>>>
Jabra GO 6430 UK_HK_SG_CN:
The official description of Jabra GO 6430 UK_HK_SG_CN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra’s GO™ 6430 Bluetooth headset delivers dual device connectivity to mobile devices and softphone applications, as well as superior audio performance and protection for mobile workers who need to stay in touch no matter where work takes them.

A Bluetooth headset that offers seamless connectivity with employees' mobile, desk and softphone

Short summary description Jabra GO 6430 UK_HK_SG_CN:
This short summary of the Jabra GO 6430 UK_HK_SG_CN data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GO 6430 UK_HK_SG_CN, Wireless, 18 g, Headset

Long summary description Jabra GO 6430 UK_HK_SG_CN:
This is an auto-generated long summary of Jabra GO 6430 UK_HK_SG_CN based on the first three specs of the first five spec groups.

Jabra GO 6430 UK_HK_SG_CN. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 100 m. Weight: 18 g

Performance
Product type *
Headset
Wearing style *
Ear-hook, Head-band
Headset type
Monaural
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth version
2.1
Wireless range
100 m
Microphone
Microphone type *
Boom
Microphone mute
Yes
Battery
Talk time
6 h
Battery charge indicator
Yes
Battery recharge time
0.8 h
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
18 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Receiver included
Yes
Ear pad material
Leatherette
Eartips material
Silicone
Technical details
Removable earhook
Yes
Removable head-band
Yes
Other features
Compatibility
Multi
Interface type
USB
Equalizer
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 19:04:42
Uk has collected 7 expert reviews for Jabra GO 6430 UK_HK_SG_CN and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
about.com
Updated:
2011-07-31 19:04:42
Jabra's GO 6430 is a Bluetooth headset with many appealing features. It offers good voice quality and is a multipurpose tool: not only can you use it to make hands-free calls with your cell phone, but you can also pair it with your computer for use wit...
Bottom line If you can live with its bulky design, the Jabra GO 6430 has a lot to offer, especially for business users who can appreciate its ability to connect to cell phones and computers. Disclosure: Review samples were provided by the manufacturer. For more in...
70%
techcrunch.com
Updated:
2011-07-31 19:04:42
The Jabra GO 6430 headset has the best audio clarity I’ve ever heard from a Bluetooth headset. It’s unmatched. It’s too bad that my ear and the headset don’t get along. Features Bluetooth connectivity Works comes with quick-connect PC dongle Works wit...
0%
mobileburn.com
Updated:
2011-07-31 19:04:42
Here's our video look at the Jabra GO 6430 Bluetooth headset for use with personal computers and software like Skype as well as with cell phones and other compatible devices. It's a large device, but it offers really full sounding audio. Other Jabra vi...
0%
Brand Image Product code Product Stock Price from
Jabra 64001-09 headphones/headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver Jabra 64001-09 headphones/headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver
(show image)
64001-09 64001-09 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14121-23 headphones/headset Black Jabra 14121-23 headphones/headset Black
(show image)
14121-23 14121-23 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14121-22 headphones/headset Black, Silver Jabra 14121-22 headphones/headset Black, Silver
(show image)
14121-22 14121-22 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Go 6470 UK_HK_SG_CN Jabra Go 6470 UK_HK_SG_CN
(show image)
6470-15-207-502 Jabra Go 6470 UK_HK_SG_CN 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Duo USB Jabra BIZ 2400 Duo USB
(show image)
2499-829-104 Jabra BIZ 2400 Duo USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 2100 Mono Headset Wired Black Jabra GN 2100 Mono Headset Wired Black
(show image)
GN21-0905 GN 2100 Mono 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)