j5create JUA350 USB 3.0 HDMI/DVI Display Adatpter, 2048 x 1152 pixels
j5create JUA350 USB 3.0 HDMI/DVI Display Adatpter. Maximum resolution: 2048 x 1152 pixels. Product colour: Black, Housing material: Aluminium. Width: 41 mm, Depth: 72 mm, Height: 14 mm